Win Source Part Number: 1249741-TPS62912RPUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz, 2.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62912RPURTR,2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFQFN
IC REG BUCK ADJ 2A 10VQFN
17-VIN, 2-A LOW NOISE AND LOW RI
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFQFN
17-VIN, 2-A LOW NOISE AND LOW RI
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249741-TPS62912RPUR | 296-TPS62912RPURCT-ND | TPS62912RPUR | TPS62912RPUR | TPS62912RPUR | TPS62912RPUR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 10-PowerVFQFN | Other; 10-VFQFN | Other; 10-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1000 to 2200 kHz | 1000 to 2200 kHz | 1000 to 2200 kHz | 1000 to 2200 kHz | 1000 to 2200 kHz | 1000 kHz |