The TPS63031 is a high-efficiency single inductor buck-boost converter designed for battery-powered applications, providing fixed 3.3 V output with up to 800 mA in step-down mode and up to 500 mA in boost mode. It operates from an input voltage range of 1.8 V to 5.5 V and features automatic mode transition, power-save mode for low-load efficiency, and quiescent current below 50 µA. The device is packaged in a 10-pin VSON (DSK) measuring 2.5 mm × 2.5 mm and includes an exposed thermal pad connected to PGND. It supports operation over a temperature range of -40°C to 125°C and integrates load disconnect during shutdown, overtemperature protection, and synchronization capability. The TPS63031DSKT variant is supplied in a 250-device small tape and reel configuration.
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
Single Inductor Buck-Boost Converter
Single Inductor Buck-Boost Converter
Single Inductor Buck-Boost Converter
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272948-TPS63031DSKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Family Name: TPS63031
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-SON (2.5x2.5)
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ADP2504ACPZ-3.5-R7; ADP2503ACPZ-3.3-R7; ADP2504ACPZ-3.3-R7;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG BUCK-BST 3.3V 900MA 10SON
IC REG BCK BST 3.3V 900MA 10SON
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BCK BST 3.3V 900MA 10SON
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63031DSKT | 6989091P | 6989091 | 1219241 | 296-23904-6-ND | 1272948-TPS63031DSKT | TPS63031DSKT | TPS63031DSKT | TPS63031DSKT | TPS63031DSKT |
| Product Name | TPS63031 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Voltage Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63031DSKT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | Buck; Boost; Buck-Boost | Buck; Boost; Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; SON | Other; SON | Other; Son | Other; Son | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||||
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 5.5 volts |