4.5v to 16v Input, High Current, Synchronous Step Down 40-VQFN -40 to 85
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40
Manufacturer: Texas Instruments
Win Source Part Number: 1273037-TPS65257RHAR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65257
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 300kHz ~ 2.2MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 16V
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40VQFN
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65257RHAR | TPS65257RHAR | 1273037-TPS65257RHAR | 296-29653-2-ND | TPS65257RHAR | TPS65257RHAR | TPS65257RHAR |
| Product Name | TPS65257 4.5v to 16v Input, High Current, Synchronous Step Down | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65257RHAR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VQFN | Other; VQFN40 | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 0.8000 to 15 volts | 16 volts | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts | ||
| IOUT | 3 amps | 3 to 2 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |