The TPS65283-1 is a synchronous dual buck converter with integrated power distribution switch, designed for applications requiring precise current limiting and fast protection response. It operates from a 4.5-V to 18-V input voltage range and provides continuous output currents of up to 3.5 A for Buck1 and 2.5 A for Buck2. The device features a 0.6-V ±1% feedback reference voltage, adjustable switching frequency from 200 kHz to 2 MHz, and operates in pulse skipping mode at light load. It includes a 60-mΩ power distribution switch with programmable current limiting and ±10% accuracy at 1.25 A typical. The device is housed in a 24-lead VQFN package measuring 4 mm × 4 mm and is rated for operation from -40°C to 85°C.
4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A, 2.5A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A, 2.5A 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 798121-TPS65283-1RGE
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A, 2.5A
Family Name: TPS65283-1
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Output Voltage MAX: 9V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): TPS65283-1RGER;
Introduction Date: November 18, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ DL 24VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A, 2.5A 24-VFQFN Exposed Pad
IC REG BUCK ADJ DL 24VQFN
Switching Voltage Regulators 4.5-18Vin,3.5A/2.5A Sync Dual Buck Cnvtr
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65283-1RGET | 296-TPS65283-1RGETTR-ND | 798121-TPS65283-1RGET | TPS65283-1RGET | TPS65283-1RGET | TPS65283-1RGET | TPS65283-1RGET |
| Product Name | TPS65283-1 4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65283-1RGET | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| IOUT | 3.5 amps | 2.5 to 3.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | |
| VIN | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 volts | 4.5 to 18 volts | |||
| fsw | 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz | |
| Duty Cycle | 100 |