4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 36-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1112591-TPS65276VRHH
Output Type: Programmable
Topology: Buck
Frequency - Switching: 200kHz to 1.6MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 6A, 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.68V
Maximum Output Voltage: 1.95V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
IC REG BUCK PROG DL 36VQFN
Switching Voltage Regulators 4.5-18V Input Dual VTG-Level Translator
IC REG BUCK PROG DL 36VQFN
Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65276VRHHT | 1112591-TPS65276VRHHT | 296-TPS65276VRHHTCT-ND | TPS65276VRHHT | TPS65276VRHHT | TPS65276VRHHT | TPS65276VRHHT |
| Product Name | TPS65276V 4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65276VRHHT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN,HTSSOP | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||||
| Output Voltage | 0.6000 to 15 volts | 0.6800 volts | 0.6800 to 1.95 volts | 0.6800 volts | 0.6800 to 1.95 volts | ||
| IOUT | 6 amps | 6 to 3.5 amps | 3.5 to 6 amps | 6 to 3.5 amps | 6 to 3.5 amps | 6 to 3.5 amps | |
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts | 4.5 to 18 volts |