Win Source Part Number: 1249750-TPS62825ADMQ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 6-VFDFN
Supplier Device Package: 6-VSON-HR (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62825ADMQRCT,
Base Product Number: TPS62825
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
IC REG BUCK ADJ 2A 6VSON
2.4-V TO 5.5-V INPUT, 2-A STEP-D
2.4-V TO 5.5-V INPUT, 2-A STEP-D
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 6-VFDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249750-TPS62825ADMQR | 296-TPS62825ADMQRDKR-ND | TPS62825ADMQR | TPS62825ADMQR | TPS62825ADMQR | TPS62825ADMQR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |