Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS63900DSKR

Description
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad
Request a Quote Datasheet
Description
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-TPS63900DSKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63900DSKRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63900DSKRDKR-ND
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS63900DSKRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63900DSKRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63900DSKRTR-ND
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS63900DSKRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS63900DSKRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS63900DSKRCT-ND
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63900DSKR - 851622-TPS63900DSKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63900DSKR
851622-TPS63900DSKR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63900DSKR 851622-TPS63900DSKR
Manufacturer: Texas Instruments Win Source Part Number: 851622-TPS63900DSKR Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS63900 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS63900DSKRTR, 296-TPS63900DSKRDKR, 296-TPS63900DSKRCT

Manufacturer: Texas Instruments
Win Source Part Number: 851622-TPS63900DSKR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS63900
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS63900DSKRTR, 296-TPS63900DSKRDKR, 296-TPS63900DSKRCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63900DSKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63900DSKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63900DSKR
IC REG BUCK-BST PROG 1.8V 10SON

IC REG BUCK-BST PROG 1.8V 10SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS63900DSKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63900DSKR
Voltage Regulators - DC DC Switching Regulators TPS63900DSKR
Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Programmable 1.8V 1 Output 400mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63900DSKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS63900DSKR
Voltage Regulators - DC DC Switching Regulators TPS63900DSKR
1.8-V TO 5.5-V, 75-NA IQ BUCK-BO

1.8-V TO 5.5-V, 75-NA IQ BUCK-BO

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63900DSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63900DSKR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63900DSKR
1.8-V TO 5.5-V, 75-NA IQ BUCK-BO

1.8-V TO 5.5-V, 75-NA IQ BUCK-BO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 296-TPS63900DSKRDKR-ND 851622-TPS63900DSKR TPS63900DSKR TPS63900DSKR TPS63900DSKR TPS63900DSKR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63900DSKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable Fixed; Programmable
Package Type Other; 10-WFDFN Exposed Pad Other; Reel - TR Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 to 5 volts 1.8 volts
Unlock Full Specs
to access all available technical data