The TPS63021 is a high-efficiency single inductor buck-boost converter with 4-A switches, designed for battery-powered applications requiring output currents up to 3 A. It features a fixed 3.3-V output voltage and operates with an input voltage range of 1.8 V to 5.5 V. The device uses a 2.4-MHz fixed-frequency PWM control architecture with automatic mode transitions and supports power save mode for high efficiency across wide load ranges. It is packaged in a 14-pin VSON (DSJ) measuring 3 mm × 4 mm and operates over a temperature range of -40°C to 125°C. The load is disconnected during shutdown, and it includes a powergood output and protection features for overtemperature and overvoltage.
High Efficiency Single Inductor Buck-Boost Converter with 4A Switch 14-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112464-TPS63021DSJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A (Switch)
Family Name: TPS63021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VSON (4x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): ISL91110IRNZ-T7A ; ISL91107IRTNZ; ISL91107IRTNZ-T ; ISL91110IRNZ-T;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
IC REG BUCK-BST 3.3V 3.5A 14VSON
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A (Switch) 14-VFDFN Exposed Pad
IC REG BCK BST 3.3V 3.5A 14VSON
IC REG BCK BST 3.3V 3.5A 14VSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63021DSJT | 1112464-TPS63021DSJT | 296-37448-1-ND | TPS63021DSJT | TPS63021DSJT | TPS63021DSJT | TPS63021DSJT |
| Product Name | TPS63021 High Efficiency Single Inductor Buck-Boost Converter with 4A Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63021DSJT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; VSON | Other; 14-VSON (4x3) | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |
| VIN | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |