4.5 to 18V Input Flexible Power Management IC With PMBus/I2C Interface 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112608-TPS65400RGZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 275kHz to 2.2MHz
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Current: 4A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 48-VQFN (7x7)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
4.5 to 18 V Input Flexible Power Management Unit Product overview: TPS65400RGZT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18 V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65400RGZT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 4A, 2A 48-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 4A, 2A 48-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 4A, 2A 48-VFQFN Exposed Pad
IC REG BUCK ADJ 4A/2A QD 48VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 4 Output 4A, 2A 48-VFQFN Exposed Pad
IC REG BUCK ADJ 4A/2A QD 48VQFN
IC REG BCK ADJ 4A/2A QUAD 48VQFN
Switching Voltage Regulators 4.5 to 18V InputFlex Power Managt IC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65400RGZT | 1112608-TPS65400RGZT | 739-TPS65400RGZT | 296-38591-2-ND | TPS65400RGZT | TPS65400RGZT | TPS65400RGZT | TPS65400RGZT | TPS65400RGZT |
| Product Name | TPS65400 4.5 to 18V Input Flexible Power Management IC With PMBus/I2C Interface | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65400RGZT | 18 V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; VQFN | Other; 48-VQFN (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Adjustable UVLO,Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,PMBus,Phase Interleaving | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.6000 to 16 volts | 0.6000 volts | 0.6000 to 16.2 volts | 0.6000 to 16.2 volts | 0.6000 volts | 0.6000 volts |