The TPS65282 is a dual power distribution switch with an integrated 4-A synchronous buck regulator designed for USB power distribution in applications such as digital TV, set-top boxes, and tablet PCs. It features a 24-lead QFN package measuring 4 mm × 4 mm, with an operating temperature range of -40°C to 125°C. The device supports input voltages from 2.5 V to 6.5 V for the power switches and 4.5 V to 18 V for the buck converter. Both switches include adjustable current limiting up to 2.7 A, latch-off over-current protection, and reverse voltage protection. The buck converter offers programmable switching frequencies from 300 kHz to 1.4 MHz, cycle-by-cycle current limit, and pulse skipping mode for light-load efficiency. Thermal shutdown activates at 160°C with a 140°C restart threshold. The part includes power good and fault indicators, andMeet 4-kV HBM and 200-V MM ESD protection.
Dual Power Distribution Switches with 4A Buck Regulator 24-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65282RGER |
| Product Name | TPS65282 Dual Power Distribution Switches with 4A Buck Regulator |
| Package Type | Other; VQFN |
| Output Voltage | 0.8000 to 15 volts |
| IOUT | 4 amps |
| VIN | 4.5 to 18 volts |