The TPS65279V is a dual synchronous step-down converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 5 A continuously from each buck converter, or up to 10 A when paralleled. It features an I²C-controlled 7-bit VID for programmable output voltages from 0.68 V to 1.95 V in 10-mV steps, adjustable switching frequency from 200 kHz to 1.6 MHz, 180° out-of-phase operation, and thermally enhanced HTSSOP (DAP) packaging. The device supports pulse skipping mode for light-load efficiency, cycle-by-cycle overcurrent protection, and operates from -40°C to 125°C.
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 32-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65279VDAP |
| Product Name | TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller |
| Configuration / Function | Buck |
| Package Type | Other; HTSSOP,VQFN |
| Output Voltage | 0.6000 to 15 volts |
| IOUT | 5 amps |