Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
2.1V 100mA DC/DC Converter, 95% Eff, 25uA Quiescent, SON Product overview: TPS62730DRYT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 100mA, 25uA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.1V, 100mA, 25uA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62730DRYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112449-TPS62730DRYT
Packaging: Reel - TR
Applications: Converter, Bluetooth (BLT)
Mounting: SMD (SMT)
Voltage - Input: 1.9 V to 3.9 V
Number of Outputs: 1
Output Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Metering
IC REG CONV BLUETOOTH 1OUT 6SON
IC REG CONV BLUETOOTH 1OUT 6SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS62730DRYT | 750-TPS62730DRYT | 1112449-TPS62730DRYT | TPS62730DRYT | TPS62730DRYT |
| Product Name | TPS62730 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications | 2.1V 100mA 25uA Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62730DRYT | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SON | Other; SON | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 2.1 volts | 2.1 volts | 2.1 volts |