Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-583
IC REG BUCK ADJ 2A SOT583
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-583
3.8-V TO 30-V INPUT, 2-A, 200-KH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62932DRLRDKR-ND | TPS62932DRLR | TPS62932DRLR | TPS62932DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 22 volts | 0.8000 volts | 0.8000 to 22 volts | 0.8000 volts |