Manufacturer: Texas Instruments
Win Source Part Number: 213420-TPS6755IDR G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 270mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): -1.22V
Maximum Output Voltage: -9.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 213420-TPS6755IDR G4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IDR G4 |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |