Win Source Part Number: 1352687-TPS628511DRL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-583
Supplier Device Package: SOT-583
Base Product Number: TPS628511
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 5.5V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Frequency - Switching: 2.25MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
IC REG BUCK ADJ 1A SOT583
2.7-V TO 6-V, 1-A, FIXED-FREQUEN
2.7-V TO 6-V, 1-A, FIXED-FREQUEN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-583
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352687-TPS628511DRLR | 296-TPS628511DRLRDKR-ND | TPS628511DRLR | TPS628511DRLR | TPS628511DRLR | TPS628511DRLR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Fixed | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz |