Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
2.7-V TO 6-V, 2-A, FIXED-FREQUEN
IC REG BUCK ADJ 2A SOT583
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
2.7-V TO 6-V, 2-A, FIXED-FREQUEN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628512DRLRCT-ND | TPS628512DRLR | TPS628512DRLR | TPS628512DRLR | TPS628512DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |