Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
Manufacturer: Texas Instruments
Win Source Part Number: 034891-TPS81256SIPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS81256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-uSIP (2.6x2.9)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): ADuM5010ARSZ-RL7; ADuM5010ARSZ; ADuM6010ARSZ; ADuM6010ARSZ-RL7;
Introduction Date: June 20, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC REG BOOST 5V 9USIP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
IC REG BOOST 5V 9USIP
IC REG BOOST 5V 9USIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-30558-6-ND | 034891-TPS81256SIPR | TPS81256SIPR | TPS81256SIPR | TPS81256SIPR | TPS81256SIPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS81256SIPR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 9-SMD Module | Other; 9-uSIP (2.6x2.9) | Other; 9-SMD Module | Other; 9-SMD Module | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |