The TPS63060 is a buck-boost converter designed for applications powered by alkaline, NiCd, NiMH, or lithium-based batteries, providing output currents up to 2 A in buck mode and 1.3 A in boost mode with an input voltage range of 2.5 V to 12 V. It operates at a fixed switching frequency of 2.4 MHz, with automatic mode transition between buck and boost, and includes power save mode for high efficiency at low loads. The device has a typical quiescent current of less than 30 μA and limits maximum switch current to 2.25 A. Output voltage is adjustable via an external resistor divider. It is packaged in a 3 mm × 3 mm, 10-pin WSON (DSC) with an operating temperature range of -40 °C to 125 °C.
2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter 10-WSON -40 to 85
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034431-TPS63060DSCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Family Name: TPS63060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 8V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): TPS63060DSCT;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Industrial, Metering, Metering, LED Lighting
IC REG BCK BST ADJ 2A 10WSON
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
IC REG BUCK-BOOST ADJ 2A 10WSON
IC REG BCK BST ADJ 2A 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63060DSCR | 296-30204-1-ND | 034431-TPS63060DSCR | TPS63060DSCR | TPS63060DSCR | TPS63060DSCR | TPS63060DSCR |
| Product Name | TPS63060 2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63060DSCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 to 8 volts | 2.5 to 8 volts | 2.5 volts | 2.5 volts | 2.5 to 8 volts | 2.5 volts | |
| VIN | 2.5 to 12 volts | 2.5 to 12 volts | 12 volts | 12 volts | 2.5 to 12 volts |