IC REG BUCK ADJ 2A 8WQFN
IC REG BUCK ADJ 2A 8WQFN
IC REG BUCK ADJ 2A 8WQFN
IC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628302ARZERTR-ND | TPS628302ARZER |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 8-WFDFN | Other; SOT-583 |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.5000 to 4.5 volts | 0.5000 volts |