Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 900887-TPS62821DLCT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
Package: 8-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62821
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSON-HR (2x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48383-6, 296-48383-2, 296-48383-1
IC REG BUCK ADJ 1A 8VSON-HR
IC REG BUCK ADJ 1A 8VSON
Switching Voltage Regulators 2.4V-5.5V input, 1A step-down converter With 1% Accuracy in 1.5x2mm QFN 8-VSON-HR -40 to 125
IC REG BUCK ADJ 1A 8VSON-HR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48383-6-ND | 900887-TPS62821DLCT | TPS62821DLCT | TPS62821DLCT | TPS62821DLCT | TPS62821DLCT | TPS62821DLCT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62821DLCT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 8-PowerVFDFN | Other; 8-VSON-HR (2x1.5) | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 4 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4 volts |