Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 6-VFDFN
IC REG BUCK 1.8V 3A 6VSON
IC REG BUCK 1.8V 3A 6VSON
IC REG BUCK 1.8V 3A 6VSON
Switching Voltage Regulators 2.4V-5.5V input, 3A step-down converter with 1% Accuracy in 1.5mm x 1.5mm QFN 6-VSON-HR -40 to 125
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS6282618DMQTCT-ND | TPS6282618DMQT | TPS6282618DMQT | TPS6282618DMQT | TPS6282618DMQT | TPS6282618DMQT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |