The TPS6734 is a fixed 12-V boost converter capable of delivering 120 mA from input voltages as low as 3.75 V, designed for applications such as flash memory programming and battery-powered systems. It is available in an 8-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm thickness. The device operates over a free-air temperature range of -40°C to 85°C, draws a maximum supply current of 3 µA in shutdown, and achieves typical efficiency of 85% at a 5-V input with 120-mA output. It requires five external components and features an enable pin for power management.
Fixed 12-V 120-MA Boost-Converter Supply 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS6734IPE4 |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply |