Manufacturer: Texas Instruments
Win Source Part Number: 798087-TPS62745DSST
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62745
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-WSON (3x2)
Output Voltage MAX: 3.3V
Input Voltage MIN: 3.3V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): LT1935ES5#PBF; PSA60TR; TPS62745DSSR;
Introduction Date: May 30, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Texas Instruments TPS62745DSST
Texas Instruments TPS62745DSST
Texas Instruments TPS62745DSST
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.8V 1 Output 300mA 12-WFDFN Exposed Pad
IC REG BUCK PROG 300MA 12WSON
Switching Voltage Regulators 10Vin Ultra Low Iq Step-Down Converter
IC REG BUCK PROG 1.8V 12WSON
IC REG BUCK PROG 300MA 12WSON
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798087-TPS62745DSST | 1330759P | 1330759 | 296-42301-1-ND | TPS62745DSST | TPS62745DSST | TPS62745DSST | TPS62745DSST | TPS62745DSST |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62745DSST | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; Wson | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 1.8 volts | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts |