4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter 32-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 090074-TPS65261RHBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Family Name: TPS65261
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): TPS65261RHBT;
Introduction Date: December 06, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 32VQFN
IC REG BCK ADJ 3A/2A TRPL 32VQFN
IC REG BCK ADJ 3A/2A TRPL 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65261RHBR | 296-39591-6-ND | 090074-TPS65261RHBR | TPS65261RHBR | TPS65261RHBR | TPS65261RHBR | TPS65261RHBR |
| Product Name | TPS65261 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261RHBR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.6000 to ? volts | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts | 0.6000 volts | 0.6000 volts |