High Efficient Single Inductor Buck-Boost Converter with 2-A Switches 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034423-TPS63012YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V, 3.4V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Programmable 2.9V, 3.4V 1 Output 2A (Switch) 20-UFBGA, DSBGA
IC REG BCK BST PROG 2A 20DSBGA
IC REG BCK BST PROG 2A 20DSBGA
IC REG BCK BST PROG 2A 20DSBGA
Buck-Boost Switching Regulator IC Positive Programmable 2.9V, 3.4V 1 Output 2A (Switch) 20-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63012YFFR | 034423-TPS63012YFFR | 296-23573-2-ND | TPS63012YFFR | TPS63012YFFR | TPS63012YFFR | TPS63012YFFR |
| Product Name | TPS63012 High Efficient Single Inductor Buck-Boost Converter with 2-A Switches | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63012YFFR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; DSBGA | Other; 20-DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | Other; 20-UFBGA, DSBGA | ||
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.9 to 3.4 volts | 2.9 to 3.4 volts | 2.9 to 3.4 volts | 2.9 volts | 2.9 volts | 2.9 to ? volts | |
| VIN | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts |