Manufacturer: Texas Instruments
Win Source Part Number: 851595-TPS63802DLAR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS63802
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS63802DLARDKR,
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 10-VFDFN
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 10-VFDFN
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 10-VFDFN
IC REG BUCK-BOOST ADJ 2A 10VSON
IC POWER MANAGEMENT
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 10-VFDFN
IC POWER MANAGEMENT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851595-TPS63802DLAR | 296-TPS63802DLARTR-ND | TPS63802DLAR | TPS63802DLAR | TPS63802DLAR | TPS63802DLAR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63802DLAR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 10-PowerVFDFN | Other; 10-VFDFN | Other; 10-VFDFN | ||
| Configuration / Function | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.2 volts | 1.8 volts | 1.8 volts | 1.8 to 5.2 volts |