Texas Instruments Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 21
Product Name Notes
1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
1-A Simple Step-Down Switching Voltage Regulators 5-TO-220 -40 to 125
1.5-A Boost/Buck/Inverting Switching Regulator 8-PDIP 0 to 70
1.5-A Boost/Buck/Inverting Switching Regulator 8-SOIC 0 to 70
1.5-A Boost/Buck/Inverting Switching Regulator 8-SON 0 to 70
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SOIC -40 to 85
1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SON -40 to 85
30-mA Switched-Cap DC-DC Converter with fixed 2.5-V Output 6-SOT-23 -40 to 85
30-mA Switched-Cap DC-DC Converter with fixed 2.7-V Output 6-SOT-23 -40 to 85
30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
50mA Switched-Cap DC/DC Converter 8-VSSOP
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SON -40 to 85
60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Automotive Catalog 1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Automotive Catalog 1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SOIC -40 to 125
Automotive Catalog 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85
Automotive Catalog Dual Pulse-Width-Modulati on Control Circuits 16-TSSOP -40 to 125
Automotive Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125
Dual Channel Controller with Wide Input Voltage Range 16-PDIP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-PDIP
Dual Channel Controller with Wide Input Voltage Range 16-SO -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-SO
Dual Channel Controller with Wide Input Voltage Range 16-SOIC -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-SOIC -40 to 125
Dual Channel Controller with Wide Input Voltage Range 16-SOIC
Dual Channel Controller with Wide Input Voltage Range 16-SSOP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP -20 to 85
Dual Channel Controller with Wide Input Voltage Range 16-TSSOP
Dual Pulse-Width-Modulati on Control Circuit 16-PDIP
Dual Pulse-Width-Modulati on Control Circuit 16-SO
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-PDIP -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SO -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SOIC -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-SSOP -20 to 85
Dual-Channel Pulse-Width-Modulati on (PWM) Control Circuit 16-TSSOP -20 to 85
Enhanced Product Dual Pulse-Width-Modulati on Control Circuits 16-SOIC -55 to 125
Multiphase 6-Core Step-Down Converter 49-DSBGA -40 to 85
Programmable Maximum Power Point Tracking Controller for Photovoltaic Solar Panels 28-TSSOP -40 to 125
Programmable Maximum Power Point Tracking Controller for Photovoltaic Solar Panels 28-TSSOP
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP
SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-VSSOP -40 to 125
SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-WSON -40 to 125
Switched Capacitor Voltage Converter 8-SOIC
Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85
Switched-Capacitor Voltage Converters With Regulator 16-SOIC 0 to 70
Switched-Capacitor Voltage Converters With Regulator 8-PDIP -40 to 85
Switched-Capacitor Voltage Converters With Regulator 8-PDIP 0 to 70
Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125

<< Prev Next >>