AUTOMOTIVE, 3-V TO 18-V, 3-A, LO
IC REG BUCK ADJ 3A 9VQFN
IC REG BUCK ADJ 3A 9VQFN
IC REG BUCK ADJ 3A 9VQFN
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62903QRYTRQ1 | 296-TPS62903QRYTRQ1TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 9-TFQFN | Other; 9-TFQFN |
| Output Voltage | 0.4000 volts | 0.4000 to 5.5 volts |
| IOUT | 3 amps | 3 amps |