2MHz 650mA Step-Down Converter for RF Power Amplifiers with Built in Clock Dittering Circuit and Tin 8-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 0.65A, 2300kHz Switching Freq-Max, PBGA8
Manufacturer: Texas Instruments
Win Source Part Number: 707943-TPS62701YZFT
Series: TPS series
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Supplier Device Package: 8-DSBGA
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.09V
Manufacturer Package: 8-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62701
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.3V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 650mA 8-UFBGA, DSBGA
IC REG BUCK PROG 650MA 8DSBGA
IC REG BUCK PROG 650MA 8DSBGA
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 650mA 8-UFBGA, DSBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62701YZFT | TPS62701YZFT | 707943-TPS62701YZFT | 296-23591-2-ND | TPS62701YZFT | TPS62701YZFT | TPS62701YZFT |
| Product Name | TPS62701 2MHz 650mA Step-Down Converter for RF Power Amplifiers with Built in Clock Dittering Circuit and Tin | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62701YZFT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; DSBGA | Other; BGA8 | Other; 8-UFBGA, DSBGA | Other; 8-UFBGA, DSBGA | Other; 8-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.3 to 3.09 volts | 3.09 volts | 1.3 to 3.09 volts | 1.3 volts | 1.3 to 3.09 volts |