Manufacturer: Texas Instruments
Win Source Part Number: 1320609-TPS62770YFPR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA, 30mA, 100mA, 200mA
Output Type: Programmable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 1.05MHz
Voltage - Output (Max): 3V, 15V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V, 4.5V (12V)
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49008-6,296-4900
Base Product Number: TPS62770
RoHS Status: ROHS3 Compliant
Buck, Boost Switching Regulator IC Positive Programmable 1V, 4.5V (12V) 2 Output 300mA, 30mA, 100mA, 200mA 16-XFBGA, DSBGA
Buck, Boost Switching Regulator IC Positive Programmable 1V, 4.5V (12V) 2 Output 300mA, 30mA, 100mA, 200mA 16-XFBGA, DSBGA
Buck, Boost Switching Regulator IC Positive Programmable 1V, 4.5V (12V) 2 Output 300mA, 30mA, 100mA, 200mA 16-XFBGA, DSBGA
Switching Voltage Regulators Tiny Single-chip Dual Solution with 360nA Iq Buck and up to 15V Boost in WCSP 16-DSBGA -40 to 85
IC REG BUCK BST PROG DL 16DSBGA
Buck, Boost Switching Regulator IC Positive Programmable 1V, 4.5V (12V) 2 Output 300mA, 30mA, 100mA, 200mA 16-XFBGA, DSBGA
IC REG BUCK BST PROG DL 16DSBGA
IC REG BUCK BST PROG DL 16DSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320609-TPS62770YFPR | 296-49008-6-ND | TPS62770YFPR | TPS62770YFPR | TPS62770YFPR | TPS62770YFPR | TPS62770YFPR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | Buck; Boost | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | Other; 16-XFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| fsw | 1050 kHz | 1050 kHz | 1050 kHz | 1050 kHz | 1050 kHz | 1050 kHz |