The TPS6734 is a fixed 12-V boost converter designed to deliver an output current of 120 mA from input voltages as low as 3.75 V. It operates within a wide input voltage range of 2.7 V to 11 V and features a maximum supply current of 3 mA in shutdown mode. The device is pin-for-pin compatible with the MAX734, offering advantages such as lower supply current and higher output capabilities. This boost converter utilizes a 170-kHz current-mode PWM controller and includes an n-channel MOSFET power switch, which enhances efficiency, particularly at input voltages below 5 V. The TPS6734 achieves a typical efficiency of 85% at a 5-V input and 120-mA output. It requires only five external components for operation, making it suitable for compact designs. The TPS6734 is available in both 8-pin SOIC and DIP packages and operates over a temperature range of -40°C to 85°C, making it suitable for various applications, including flash memory programming and battery-powered devices.
Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055787-TPS6734IDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 170kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 12.12V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154"", 3.90mm Width)"
Boost Switching Regulator IC Positive Fixed 12.12V 1 Output 150mA 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 12.12V 150MA 8SOIC
IC REG BOOST 12.12V 150MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6734IDRG4 | 055787-TPS6734IDRG4 | TPS6734IDRG4-ND | TPS6734IDRG4 | TPS6734IDRG4 | TPS6734IDRG4 |
| Product Name | TPS6734 Fixed 12-V 120-MA Boost-Converter Supply | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6734IDRG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |