Texas Instruments TPS62700 2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package TPS62700YZFR

Description
2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62700 2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package - TPS62700YZFR - Texas Instruments
Dallas, TX, United States
TPS62700 2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package
TPS62700YZFR
TPS62700 2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package TPS62700YZFR
2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85

2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package 8-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62700YZFR - 1112447-TPS62700YZFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62700YZFR
1112447-TPS62700YZFR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62700YZFR 1112447-TPS62700YZFR
Manufacturer: Texas Instruments Win Source Part Number: 1112447-TPS62700YZFR Packaging: Reel - TR Applications: Converter, RF Power Amplifier Mounting: SMD (SMT) Voltage - Input: 2.5 V to 6 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.09 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112447-TPS62700YZFR
Packaging: Reel - TR
Applications: Converter, RF Power Amplifier
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 6 V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.09 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS62700YZFR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.65A, 2300kHz Switching Freq-Max

Switching Regulator, Voltage-mode, 0.65A, 2300kHz Switching Freq-Max

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS62700YZFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS62700YZFR
PMIC - Voltage Regulators - Special Purpose TPS62700YZFR
IC REG CONV RF PWR 1OUT 8DSBGA

IC REG CONV RF PWR 1OUT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS62700YZFR 1112447-TPS62700YZFR TPS62700YZFR TPS62700YZFR
Product Name TPS62700 2 MHz 650mA Step-Down Converter for RF Power Amplifiers in tiny 8-pin WCSP Package PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62700YZFR PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; DSBGA Other; 8-DSBGA Other; DSBGA8 Other; 8-UFBGA, DSBGA
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs
Output Voltage 1.3 to 3.09 volts 1.3 to 3.09 volts
Unlock Full Specs
to access all available technical data