The TPS65253 is a dual synchronous buck converter with integrated FETs designed for wide input voltage operation from 4.5 V to 16 V, providing 3.5 A and 2.5 A continuous output current. It is packaged in a 28-pin 5 mm × 5 mm QFN (RHD) case. Each converter supports adjustable output voltage from 0.8 V to VIN−1 V, programmable switching frequency between 300 kHz and 1.2 MHz via an external resistor, and external control of enable, soft-start, and current limit. The device includes a power-good reset generator with a 32-ms timeout and low-power mode. It operates over a temperature range of −40°C to 85°C.
4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS 28-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65253RHD |
| Product Name | TPS65253 4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS |
| Configuration / Function | Buck |