Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317637-TPS62810MWRW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.8MHz ~ 4MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (3x2)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62810MWRWYRTR
RoHS Status: ROHS3 Compliant
2.75-V TO 6-V, 4-A STEP-DOWN CON
IC REG BUCK ADJ 4A 9VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 9-VFQFN
2.75-V TO 6-V, 4-A STEP-DOWN CON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62810MWRWYRDKR-ND | 1317637-TPS62810MWRWYR | TPS62810MWRWYR | TPS62810MWRWYR | TPS62810MWRWYR | TPS62810MWRWYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |