IC REG BUCK ADJ 6A 16VQFN
IC REG BUCK ADJ 6A 16VQFN
Buck Switching Regulator IC Positive Programmable 0.4V 1 Output 6A 16-TFQFN Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62870N0QWRXSRQ1TR-ND | TPS62870N0QWRXSRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 16-TFQFN Exposed Pad | Other; 16-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.4000 to 3.35 volts | 0.4000 to 3.35 volts |