IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJ 6A SOT563
IC REG BUCK ADJ 6A SOT563
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62A06DRLR | 296-TPS62A06DRLRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 |
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts |
| IOUT | 6 amps | 6 amps |