Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85 Product overview: TPS6735IDRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054636-TPS6735IDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Family Name: TPS6735
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 6.2V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): MAX735CSA+T; MAX735CSA-T; MAX735CSA+; MAX735CSA;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK -5V 200MA 8SOIC
IC REG BUCK -5V 200MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6735IDRG4 | 739-TPS6735IDRG4 | 054636-TPS6735IDRG4 | TPS6735IDRG4-ND | TPS6735IDRG4 | TPS6735IDRG4 | TPS6735IDRG4 |
| Product Name | TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter | SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDRG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck | ||||
| Package Type | Other; PDIP,SOIC | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | -5 to ? volts | -5 volts | |
| VIN | 4 to 6.2 volts | 6.2 volts | 4 to 6.2 volts | 4 to 6.2 volts |