Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 25-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 25-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 25-UFBGA, DSBGA
Win Source Part Number: 1189165-TPS63027YFFT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 25-UFBGA, DSBGA
Supplier Device Package: 25-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS63027YFFT .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45303-6,296-4530
Base Product Number: TPS63027
Switching Voltage Regulators High Efficiency 4.5A Switch Single-Inductor Buck-Boost Converter 25-DSBGA -40 to 85
IC REG BUCK-BOOST ADJ 2A 25DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 25-UFBGA, DSBGA
IC REG BCK BST ADJ 2A 25DSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-45303-2-ND | 1189165-TPS63027YFFT | TPS63027YFFT | TPS63027YFFT | TPS63027YFFT | TPS63027YFFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 25-UFBGA, DSBGA | Other; Tape & Reel | Other; 25-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 5.5 volts | 1 volts | 1 to 5.5 volts |