4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS 28-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1273036-TPS65253RHDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A, 2.5A
Family Name: TPS65253
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN-EP (5x5)
Output Voltage MAX: 15V
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): TPS65253RHD; TPS65253RHDR;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3.5A, 2.5A 28-VFQFN Exposed Pad
IC REG BUCK ADJ DL SYNC 28VQFN
Switching Voltage Regulators 4.5V-16Vin/2 Buck Converters
IC REG BUCK ADJ DL 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65253RHDT | 1273036-TPS65253RHDT | 296-TPS65253RHDTCT-ND | TPS65253RHDT | TPS65253RHDT | TPS65253RHDT | TPS65253RHDT |
| Product Name | TPS65253 4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65253RHDT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| IOUT | 3 amps | 3.5 to 2.5 amps | 2.5 to 3.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | 3.5 to 2.5 amps | |
| VIN | 4.5 to 16 volts | 4.5 volts | 4.5 to 16 volts | 4.5 to 16 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |