Power Management IC (PMIC) with 3 Charge Pumps and 1 LDO for USB-OTG in Chip Scale Package 25-DSBGA -40 to 85 Product overview: TPS65030YZKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS65030YZKR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA
IC REG QUAD CHRPMP/LNR 25DSBGA
PMIC - Voltage Regulators - Linear Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA
IC REG QUAD CHRPMP/LNR 25DSBGA
IC REG QUAD CHRPMP/LNR 25DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-TPS65030YZKR | TPS65030YZKR-ND | TPS65030YZKR | TPS65030YZKR | TPS65030YZKR | TPS65030YZKR |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| IQ | 8.50E-5 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | Other; 25-UFBGA, DSBGA | ||
| Output Voltage | 5 volts |