Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 9-VFQFN
IC REG BUCK ADJ 6A 9VQFN
36-V LOW RON, 1:1, 4 CHANNEL, MU
36-V LOW RON, 1:1, 4 CHANNEL, MU
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS628692ARQYRDKR-ND | TPS628692ARQYR | TPS628692ARQYR | TPS628692ARQYR | TPS628692ARQYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 3.35 volts | 0.8000 to 3.35 volts | 0.8000 volts | 0.8000 volts |