Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 15-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 15-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 15-UFBGA, DSBGA
2A,11-UA QUIESCENT CURRENT BUCK
IC REG BUCK-BOOST ADJ 15DSBGA
2A,11-UA QUIESCENT CURRENT BUCK-
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 15-UFBGA, DSBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS63807YFFRDKR-ND | TPS63807YFFR | TPS63807YFFR | TPS63807YFFR | TPS63807YFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 15-UFBGA, DSBGA | Other; 15-UFBGA, DSBGA | Other; 15-UFBGA, DSBGA | ||
| Output Voltage | 1.8 to 5.2 volts | 1.8 volts | 1.8 volts | 1.8 to 5.2 volts |