HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 141799-TPS63060MDSCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
IC REG BCK BST ADJ 2A 10WSON
IC REG BCK BST ADJ 2A 10WSON
IC REG BUCK-BOOST ADJ 2A 10WSON
Buck-Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63060MDSCTEP | 141799-TPS63060MDSCTEP | 296-40861-2-ND | TPS63060MDSCTEP | TPS63060MDSCTEP | TPS63060MDSCTEP | TPS63060MDSCTEP |
| Product Name | TPS63060-EP HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63060MDSCTEP | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.5 to 8 volts | 2.5 volts | 2.5 to 8 volts | 2.5 volts | 2.5 volts | 2.5 to 8 volts | |
| VIN | 2.5 to 12 volts | 12 volts | 2.5 to 12 volts | 12 volts | 2.5 to 12 volts |