Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 2A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 2A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 2A 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 851467-TPS62902RPJR
Features: Switching Regulator IC Output
Package: Reel - TR
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62902RPJRDKR,
3-V TO 17-V, 2-A, HIGH-EFFICIENC
3-V TO 17-V, 2-A, HIGH-EFFICIENC
IC REG BUCK ADJ 2A 9VQFN
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 2A 9-VFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62902RPJRCT-ND | 851467-TPS62902RPJR | TPS62902RPJR | TPS62902RPJR | TPS62902RPJR | TPS62902RPJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62902RPJR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 9-VFQFN | Other; Reel - TR | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts | 0.4000 volts | 0.4000 to 5.5 volts |