SN65LBC172A is a quadruple RS-485 differential line driver with 3-state outputs, designed for TIA/EIA-485, TIA/EIA-422, and ISO 8482 applications. It operates over a temperature range of -40°C to 85°C and supports signaling rates up to 30 Mbps with propagation delays under 11 ns. The device is available in a 20-pin SOIC (DW) package measuring 12.8 mm × 10.3 mm, featuring output ESD protection up to 12 kV, current limiting, thermal shutdown, and glitch-free power-up/down operation. It is pin-compatible with industry-standard drivers such as SN75172 and AM26LS31.
Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
IC DRIVER 4/0 20SOIC Product overview: SN65LBC172ADWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC172ADWG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261266-SN65LBC172AD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LBC172
RS-422/RS-485 Interface IC Quad RS-485 Diff Line Drs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LBC172ADWG4 | 710-SN65LBC172ADWG4 | 1261266-SN65LBC172ADWG4 | SN65LBC172ADWG4 |
| Product Name | SN65LBC172A Quad RS-485 Differential Line Drivers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Technology | RS485 | |||
| Device Type | Line / Bus Driver | Transceiver | Receiver; Sensor Interface; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 4 # |