2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 727074-SN65LVDS101DR
Packaging: Tape and Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Input: CML, LVDS, LVPECL
Output: LVPECL
Supply Current: 50mA
Delay Time: 630ps
Capacitance - Input: 0.6pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Data Rate (Maximum): 2Gbps
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: SN65LVDS101
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
2Gbps LVDS/LVPECL/CML Translator 8-SOIC Product overview: SN65LVDS101DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS101DR can be used for catalog matching and distributor lookup.
LVDS Interface IC 2 Gbps Repeater/ Translator
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC
IC REDRIVER 1CH 2GBPS 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS101DR | 727074-SN65LVDS101DR | 756-SN65LVDS101DR | SN65LVDS101DR | SN65LVDS101DR | SN65LVDS101DR |
| Product Name | SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator | Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS101DR | SOIC Interface Transceiver IC | LVDS Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | CML; LVDS; PECL | |||||
| Device Type | SN65LVDS101 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator | Buffer | Transceiver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # |