The SN65HVDA100-Q1 is a Local Interconnect Network (LIN) physical interface designed for automotive applications, integrating a transceiver with wake-up and protection features. It operates from a 5 V to 27 V DC supply and supports LIN protocols up to 20 kbps. The device is housed in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is AEC-Q100 Grade 1 qualified. It includes undervoltage, overtemperature, and thermal shutdown protection, with ESD protection of ±12 kV (HBM) on the LIN pin and an internal 30 kΩ pullup resistor. The interface supports 5 V and 3.3 V MCU I/O levels and provides wake-up functionality from the LIN bus, EN, or RXD pin.
LIN Physical Interface 8-SOIC -40 to 125
LIN Transceiver with Integrated Vreg 20kBd Automotive 8-Pin SOIC T/R Product overview: SN65HVDA100QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVDA100QDRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 1252771-SN65HVDA100Q
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 20kbps
Family Name: SN65HVDA100-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
LIN INTERFACE, SOIC-8; Output Voltage:5.5V; Output Current:2mA; Supply Voltage Min:5V; Supply Voltage Max:27V; Baud Rate:-; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
LIN Transceivers LIN Phys Interface
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVDA100QDRQ1 | 710-SN65HVDA100QDRQ1 | 1252771-SN65HVDA100QDRQ1 | 26AJ9028 | SN65HVDA100QDRQ1 | SN65HVDA100QDRQ1 |
| Product Name | SN65HVDA100-Q1 LIN Physical Interface | Automotive SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA100QDRQ1 | Lin Interface, Soic-8; Output Voltage Texas Instruments | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | SN65HVDA100-Q1 LIN Physical Interface | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC-8 |