Texas Instruments SN65HVD62 On-Off Keying Coax Modem Transceivers SN65HVD62RGTR

Description
On-Off Keying Coax Modem Transceivers 16-QFN -40 to 85
Request a Quote Datasheet
Description
On-Off Keying Coax Modem Transceivers 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD62 On-Off Keying Coax Modem Transceivers - SN65HVD62RGTR - Texas Instruments
Dallas, TX, United States
SN65HVD62 On-Off Keying Coax Modem Transceivers
SN65HVD62RGTR
SN65HVD62 On-Off Keying Coax Modem Transceivers SN65HVD62RGTR
On-Off Keying Coax Modem Transceivers 16-QFN -40 to 85

On-Off Keying Coax Modem Transceivers 16-QFN -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD62RGTR - 029550-SN65HVD62RGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD62RGTR
029550-SN65HVD62RGTR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD62RGTR 029550-SN65HVD62RGTR
Manufacturer: Texas Instruments Win Source Part Number: 029550-SN65HVD62RGTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: SN65HVD62 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD62RGT; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029550-SN65HVD62RGTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: SN65HVD62
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD62RGT;
Introduction Date: December 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Interface Transceiver IC
710-SN65HVD62RGTR
VQFN Interface Transceiver IC 710-SN65HVD62RGTR
AISG 2.0 On-Off Keying Coax Modem Transceivers 16-VQFN -40 to 105 Product overview: SN65HVD62RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD62RGTR can be used for catalog matching and distributor lookup.

AISG 2.0 On-Off Keying Coax Modem Transceivers 16-VQFN -40 to 105 Product overview: SN65HVD62RGTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD62RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD62RGTR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD62RGTR
Drivers, Receivers, Transceivers SN65HVD62RGTR
IC TRANSCEIVER HALF 1/1 16QFN

IC TRANSCEIVER HALF 1/1 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
SN65HVD62RGTR
Interface - Specialized SN65HVD62RGTR
Interface - Specialized On-Off Keying Coax Modem Transceivers

Interface - Specialized On-Off Keying Coax Modem Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD62RGTR 029550-SN65HVD62RGTR 710-SN65HVD62RGTR SN65HVD62RGTR SN65HVD62RGTR
Product Name SN65HVD62 On-Off Keying Coax Modem Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD62RGTR VQFN Interface Transceiver IC Drivers, Receivers, Transceivers Interface - Specialized
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS36277 Dominant Mode Multipoint Transceiver - DS36277TMX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details