Texas Instruments SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174AN

Description
Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LBC174A Quadruple RS-485 Differential Line Drivers - SN65LBC174AN - Texas Instruments
Dallas, TX, United States
SN65LBC174A Quadruple RS-485 Differential Line Drivers
SN65LBC174AN
SN65LBC174A Quadruple RS-485 Differential Line Drivers SN65LBC174AN
Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85

Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85

Buy Now Datasheet
 - SN65LBC174AN - Rochester Electronics
Newburyport, MA, United States
SN65LBC174A Quadruple RS-485 Differential Line Drivers

SN65LBC174A Quadruple RS-485 Differential Line Drivers

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174AN - 1098875-SN65LBC174AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174AN
1098875-SN65LBC174AN
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174AN 1098875-SN65LBC174AN
Manufacturer: Texas Instruments Win Source Part Number: 1098875-SN65LBC174AN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Receiver Hysteresis: 40mV Data Rate: 30Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098875-SN65LBC174AN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Receiver Hysteresis: 40mV
Data Rate: 30Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65LBC174AN
Interface Transceiver IC 710-SN65LBC174AN
Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85 Product overview: SN65LBC174AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174AN can be used for catalog matching and distributor lookup.

Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85 Product overview: SN65LBC174AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LBC174AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65LBC174AN
RS-422/RS-485 Interface IC SN65LBC174AN
RS-422/RS-485 Interface IC Quad LP Diff

RS-422/RS-485 Interface IC Quad LP Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LBC174AN SN65LBC174AN 1098875-SN65LBC174AN 710-SN65LBC174AN SN65LBC174AN
Product Name SN65LBC174A Quadruple RS-485 Differential Line Drivers Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC174AN Interface Transceiver IC RS-422/RS-485 Interface IC
Technology RS485 RS485
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V 5V
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWE4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
2 suppliers
I/O Expanders - 933DC - ODG (Origin Data Global)
Texas Instruments
View Details
2 suppliers
CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers