Texas Instruments SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DG4

Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator - SN65LVDS100DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator
SN65LVDS100DG4
SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator SN65LVDS100DG4
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS100DG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS100DG4
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - SN65LVDS100DG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DG4
IC REDRIVER 1CH 2GBPS 8SOIC

IC REDRIVER 1CH 2GBPS 8SOIC

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS100DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS100DG4
Signal Buffers, Repeaters, Splitters SN65LVDS100DG4
Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buffer, ReDriver 1 Channel 2Gbps 8-SOIC

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS100DG4
LVDS Interface IC SN65LVDS100DG4
LVDS Interface IC 2Gbps Diff

LVDS Interface IC 2Gbps Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS100DG4 SN65LVDS100DG4 SN65LVDS100DG4 SN65LVDS100DG4 SN65LVDS100DG4
Product Name SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology CML; LVDS; PECL
Device Type SN65LVDS100 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CLV4051ATPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers